Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF 139012-LTC4000EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139012-LTC4000EGN#PB F Packaging: Tube/Rail Fault Protection: Reverse Current Battery Chemistry: Lithium Iron Phosphate Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Maximum Supply Voltage: 60V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139012-LTC4000EGN#PB F Packaging: Tube/Rail Fault Protection: Reverse Current Battery Chemistry: Lithium Iron Phosphate Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Maximum Supply Voltage: 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF - 139012-LTC4000EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF
139012-LTC4000EGN#PBF
PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF 139012-LTC4000EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 139012-LTC4000EGN#PB F Packaging: Tube/Rail Fault Protection: Reverse Current Battery Chemistry: Lithium Iron Phosphate Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Maximum Supply Voltage: 60V

Manufacturer: Linear Technology
Win Source Part Number: 139012-LTC4000EGN#PBF
Packaging: Tube/Rail
Fault Protection: Reverse Current
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SSOP
Maximum Supply Voltage: 60V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 139012-LTC4000EGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4000EGN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB - 303439-LTC4088EDE#TRPB - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652EMSE#TRPBF - 724722-LT3652EMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF-1#TRPBF - 783842-LTC4009IUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details