Win Source Electronics PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF 110546-LT3475EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110546-LT3475EFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110546-LT3475EFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF - 110546-LT3475EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF
110546-LT3475EFE#TRPBF
PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF 110546-LT3475EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110546-LT3475EFE#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.7V Channel Output Current: 1.5A

Manufacturer: Linear Technology
Win Source Part Number: 110546-LT3475EFE#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 200kHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.7V
Channel Output Current: 1.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 110546-LT3475EFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3475EFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - NJU6060V - 1231420-NJU6060V - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3486EFE#PBF - 020402-LT3486EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 1300 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF - 103715-LT3465ES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF - 1062450-LTC3220IPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details