Win Source Electronics PMIC - PMIC - LED Drivers - LT3598EFE#PBF 072386-LT3598EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072386-LT3598EFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 30mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072386-LT3598EFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 30mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3598EFE#PBF - 072386-LT3598EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3598EFE#PBF
072386-LT3598EFE#PBF
PMIC - PMIC - LED Drivers - LT3598EFE#PBF 072386-LT3598EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072386-LT3598EFE#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 30mA

Manufacturer: Linear Technology
Win Source Part Number: 072386-LT3598EFE#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 2.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 44V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3V
Channel Output Current: 30mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072386-LT3598EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3598EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3478EFE - 1206704-LT3478EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 962748-PLD-16-1050A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3954EUHE#PBF - 1206811-LT3954EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details