Win Source Electronics Board Mount LED Drivers - LT3478IFE-1#PBF 781044-LT3478IFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781044-LT3478IFE-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 42V Frequency: 200kHz ~ 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3478-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 4.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): IS31LT3515-GRLS2-TR; CC1512AP-1000; IS31LT3171-STLS4-TR; MAX16838ATP/V+T; Introduction Date: January 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781044-LT3478IFE-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 42V Frequency: 200kHz ~ 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3478-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 4.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): IS31LT3515-GRLS2-TR; CC1512AP-1000; IS31LT3171-STLS4-TR; MAX16838ATP/V+T; Introduction Date: January 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3478IFE-1#PBF - 781044-LT3478IFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3478IFE-1#PBF
781044-LT3478IFE-1#PBF
Board Mount LED Drivers - LT3478IFE-1#PBF 781044-LT3478IFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781044-LT3478IFE-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 42V Frequency: 200kHz ~ 2.25MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3478-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 4.5A (Switch) Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): IS31LT3515-GRLS2-TR; CC1512AP-1000; IS31LT3171-STLS4-TR; MAX16838ATP/V+T; Introduction Date: January 23, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781044-LT3478IFE-1#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 42V
Frequency: 200kHz ~ 2.25MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3478-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 36V
Output Current per Channel: 4.5A (Switch)
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): IS31LT3515-GRLS2-TR; CC1512AP-1000; IS31LT3171-STLS4-TR; MAX16838ATP/V+T;
Introduction Date: January 23, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781044-LT3478IFE-1#PBF
Product Name Board Mount LED Drivers - LT3478IFE-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519IMS-1#TRPBF - 781122-LT3519IMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3214EDD#PBF - 134760-LTC3214EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 500 milliamps
View Details
PMIC - PMIC - LED Drivers - LTC3208EUH#PBF - 134674-LTC3208EUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 1000 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3476EUHF#PBF - 714982-LT3476EUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details