Win Source Electronics PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF 1062450-LTC3220IPF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062450-LTC3220IPF-1 #PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062450-LTC3220IPF-1 #PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF - 1062450-LTC3220IPF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF
1062450-LTC3220IPF-1#PBF
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF 1062450-LTC3220IPF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062450-LTC3220IPF-1 #PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062450-LTC3220IPF-1#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 850kMz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-UTQFN (4x4) Exposed Pad
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062450-LTC3220IPF-1#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069371-LPV-100-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
Board Mount LED Drivers - LT3518EFE#PBF - 781112-LT3518EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3954EUHE#TRPBF - 781322-LT3954EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3597IUHG#PBF - 781147-LT3597IUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details