Win Source Electronics PMIC - PMIC - LED Drivers - LT3598IFE 94898-LT3598IFE

Description
Manufacturer: Linear Technology Win Source Part Number: 94898-LT3598IFE Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94898-LT3598IFE Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3598IFE - 94898-LT3598IFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3598IFE
94898-LT3598IFE
PMIC - PMIC - LED Drivers - LT3598IFE 94898-LT3598IFE
Manufacturer: Linear Technology Win Source Part Number: 94898-LT3598IFE Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 94898-LT3598IFE
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 2.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 44V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3V
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 94898-LT3598IFE
Product Name PMIC - PMIC - LED Drivers - LT3598IFE
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTM8040EV#PBF - 784626-LTM8040EV#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3791EFE#PBF - 94980-LT3791EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.7 volts
Output Voltage 0.0 to 60 volts
View Details
PMIC - PMIC - LED Drivers - LT3475EFE - 94760-LT3475EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3796EFE#PBF - 142035-LT3796EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details