Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4070IMS8E#PBF 783878-LTC4070IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783878-LTC4070IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; PS5163; MP2674EG-Z; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783878-LTC4070IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; PS5163; MP2674EG-Z; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4070IMS8E#PBF - 783878-LTC4070IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4070IMS8E#PBF
783878-LTC4070IMS8E#PBF
PMIC - PMIC - Battery Chargers - LTC4070IMS8E#PBF 783878-LTC4070IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 783878-LTC4070IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; PS5163; MP2674EG-Z; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783878-LTC4070IMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Battery Pack Voltage: 4.2V
Family Name: LTC4070
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; PS5163; MP2674EG-Z;
Introduction Date: January 28, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783878-LTC4070IMS8E#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4070IMS8E#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF - 105149-LTC1731EMS8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF - 781177-LT3652HVEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 4 to 5
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-4.1#PBF - 784640-LTM8061EV-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#TRPBF - 110562-LTC4058EDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details