Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF 112664-LTC4001EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112664-LTC4001EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: LTC4001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MP2674EG-Z; MP2674EG; MP2674EG-LF-Z; MAX8808YETA+; Introduction Date: April 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112664-LTC4001EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: LTC4001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MP2674EG-Z; MP2674EG; MP2674EG-LF-Z; MAX8808YETA+; Introduction Date: April 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF - 112664-LTC4001EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF
112664-LTC4001EUF#TRPBF
PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF 112664-LTC4001EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112664-LTC4001EUF#TR PBF Packaging: Reel - TR Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: LTC4001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): MP2674EG-Z; MP2674EG; MP2674EG-LF-Z; MAX8808YETA+; Introduction Date: April 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 112664-LTC4001EUF#TRPBF
Packaging: Reel - TR
Fault Protection: Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Family Name: LTC4001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): MP2674EG-Z; MP2674EG; MP2674EG-LF-Z; MAX8808YETA+;
Introduction Date: April 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 112664-LTC4001EUF#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF - 133132-LTC4002ES8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRPBF - 1063339-LTC4095EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF - 783411-LTC3550EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#TRPBF - 732195-LTC4012CUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details