Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1070664-LPF-25-24

Description
Win Source Part Number: 1070664-LPF-25-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPF-25 (25W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 40 Ratings: IP67 Power (Watts): 25 W Voltage - Output: 13.2 ~ 24V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -35°C ~ 70°C Dimension: 5.83" L x 1.57" W x 1.26" H (148.0mm x 40.0mm x 32.0mm) Alternative Parts (Cross-Reference): VCS100US15; VCS100US12; VCS100US24; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3177,LPF-25-24- ND,Q12090659 Base Product Number: LPF-25 Approval Agency: CB, CCC, CE, cURus, ENEC, PSE
Request a Quote Datasheet
Description
Win Source Part Number: 1070664-LPF-25-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPF-25 (25W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 40 Ratings: IP67 Power (Watts): 25 W Voltage - Output: 13.2 ~ 24V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -35°C ~ 70°C Dimension: 5.83" L x 1.57" W x 1.26" H (148.0mm x 40.0mm x 32.0mm) Alternative Parts (Cross-Reference): VCS100US15; VCS100US12; VCS100US24; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3177,LPF-25-24- ND,Q12090659 Base Product Number: LPF-25 Approval Agency: CB, CCC, CE, cURus, ENEC, PSE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1070664-LPF-25-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1070664-LPF-25-24
Power Supplies - External/Internal (Off-Board) - LED Drivers 1070664-LPF-25-24
Win Source Part Number: 1070664-LPF-25-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPF-25 (25W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 40 Ratings: IP67 Power (Watts): 25 W Voltage - Output: 13.2 ~ 24V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -35°C ~ 70°C Dimension: 5.83" L x 1.57" W x 1.26" H (148.0mm x 40.0mm x 32.0mm) Alternative Parts (Cross-Reference): VCS100US15; VCS100US12; VCS100US24; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-3177,LPF-25-24- ND,Q12090659 Base Product Number: LPF-25 Approval Agency: CB, CCC, CE, cURus, ENEC, PSE

Win Source Part Number: 1070664-LPF-25-24
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LPF-25 (25W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 40
Ratings: IP67
Power (Watts): 25 W
Voltage - Output: 13.2 ~ 24V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.05A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -35°C ~ 70°C
Dimension: 5.83" L x 1.57" W x 1.26" H (148.0mm x 40.0mm x 32.0mm)
Alternative Parts (Cross-Reference): VCS100US15; VCS100US12; VCS100US24;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3177,LPF-25-24-ND,Q12090659
Base Product Number: LPF-25
Approval Agency: CB, CCC, CE, cURus, ENEC, PSE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1070664-LPF-25-24
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519IMS#TRPBF - 781121-LT3519IMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3762EFE#PBF - 812676-LT3762EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF - 1062450-LTC3220IPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details
Board Mount LED Drivers - LT3952EFE#PBF - 781321-LT3952EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details