Win Source Electronics Board Mount LED Drivers - LT3952EFE#PBF 781321-LT3952EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781321-LT3952EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight Mounting: SMD Voltage - Output: 60V Frequency: 215kHz ~ 3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3952 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 42V Output Current per Channel: 4A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TS19378CS RLG; BCR401UE6327XT; BCR421UFDQ-7; BCR401U; Introduction Date: March 30, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781321-LT3952EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight Mounting: SMD Voltage - Output: 60V Frequency: 215kHz ~ 3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3952 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 42V Output Current per Channel: 4A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TS19378CS RLG; BCR401UE6327XT; BCR421UFDQ-7; BCR401U; Introduction Date: March 30, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3952EFE#PBF - 781321-LT3952EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3952EFE#PBF
781321-LT3952EFE#PBF
Board Mount LED Drivers - LT3952EFE#PBF 781321-LT3952EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781321-LT3952EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight Mounting: SMD Voltage - Output: 60V Frequency: 215kHz ~ 3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3952 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 42V Output Current per Channel: 4A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TS19378CS RLG; BCR401UE6327XT; BCR421UFDQ-7; BCR401U; Introduction Date: March 30, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781321-LT3952EFE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive, Backlight
Mounting: SMD
Voltage - Output: 60V
Frequency: 215kHz ~ 3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3952
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Voltage Supply MAX: 42V
Output Current per Channel: 4A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TS19378CS RLG; BCR401UE6327XT; BCR421UFDQ-7; BCR401U;
Introduction Date: March 30, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781321-LT3952EFE#PBF
Product Name Board Mount LED Drivers - LT3952EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF - 302739-LT1937ES5#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3517IUF#TRPBF - 123493-LT3517IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - HV9922N3 - 1182594-HV9922N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3590ESC8#TRPBF - 020412-LT3590ESC8#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details