Win Source Electronics Digital Isolators - LTM2883IY-3I#PBF 1064298-LTM2883IY-3I#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064298-LTM2883IY-3I #PBF Packaging: Tray Type: I²C Technology: Magnetic Coupling Data Rate: 400kHz Channel Type: Unidirectional Number of Channels: 6 Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 30kV/μs Isolation Voltage: 2500Vrms Isolated Power: Yes Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-BGA (15x11.25) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064298-LTM2883IY-3I #PBF Packaging: Tray Type: I²C Technology: Magnetic Coupling Data Rate: 400kHz Channel Type: Unidirectional Number of Channels: 6 Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 30kV/μs Isolation Voltage: 2500Vrms Isolated Power: Yes Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-BGA (15x11.25) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2883IY-3I#PBF - 1064298-LTM2883IY-3I#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2883IY-3I#PBF
1064298-LTM2883IY-3I#PBF
Digital Isolators - LTM2883IY-3I#PBF 1064298-LTM2883IY-3I#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064298-LTM2883IY-3I #PBF Packaging: Tray Type: I²C Technology: Magnetic Coupling Data Rate: 400kHz Channel Type: Unidirectional Number of Channels: 6 Inputs - Side 1/Side 2: 3/3 Common Mode Transient Immunity (Min): 30kV/μs Isolation Voltage: 2500Vrms Isolated Power: Yes Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-BGA (15x11.25) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064298-LTM2883IY-3I#PBF
Packaging: Tray
Type: I²C
Technology: Magnetic Coupling
Data Rate: 400kHz
Channel Type: Unidirectional
Number of Channels: 6
Inputs - Side 1/Side 2: 3/3
Common Mode Transient Immunity (Min): 30kV/μs
Isolation Voltage: 2500Vrms
Isolated Power: Yes
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-BGA (15x11.25)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1064298-LTM2883IY-3I#PBF
Product Name Digital Isolators - LTM2883IY-3I#PBF
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2882CV-3#PBF - 784531-LTM2882CV-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2881IY-3#PBF - 784529-LTM2881IY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic Surplus - LTM2881HY-3#PBF - 719195-LTM2881HY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolators - LTM2884HY#PBF - 784539-LTM2884HY#PBF - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details