Win Source Electronics Digital Isolators - LTM2881CV-5#PBF 784526-LTM2881CV-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784526-LTM2881CV-5#P BF Series: μModule Packaging: Tray Type: RS422, RS485 Operating Temperature Range: 0°C ~ 70°C Package: 32-BLGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2881 Categories: Isolators Manufacturer Package: 32-LGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Alternative Parts (Cross-Reference): ISL83086EIUZ; ISL83083EIBZ-T; ISL83083EIBZ; ISL83080EIUZ; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784526-LTM2881CV-5#P BF Series: μModule Packaging: Tray Type: RS422, RS485 Operating Temperature Range: 0°C ~ 70°C Package: 32-BLGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2881 Categories: Isolators Manufacturer Package: 32-LGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Alternative Parts (Cross-Reference): ISL83086EIUZ; ISL83083EIBZ-T; ISL83083EIBZ; ISL83080EIUZ; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2881CV-5#PBF - 784526-LTM2881CV-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2881CV-5#PBF
784526-LTM2881CV-5#PBF
Digital Isolators - LTM2881CV-5#PBF 784526-LTM2881CV-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 784526-LTM2881CV-5#P BF Series: μModule Packaging: Tray Type: RS422, RS485 Operating Temperature Range: 0°C ~ 70°C Package: 32-BLGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Family Name: LTM2881 Categories: Isolators Manufacturer Package: 32-LGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Alternative Parts (Cross-Reference): ISL83086EIUZ; ISL83083EIBZ-T; ISL83083EIBZ; ISL83080EIUZ; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784526-LTM2881CV-5#PBF
Series: μModule
Packaging: Tray
Type: RS422, RS485
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BLGA
Technology: Magnetic Coupling
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: Yes
Family Name: LTM2881
Categories: Isolators
Manufacturer Package: 32-LGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Alternative Parts (Cross-Reference): ISL83086EIUZ; ISL83083EIBZ-T; ISL83083EIBZ; ISL83080EIUZ;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784526-LTM2881CV-5#PBF
Product Name Digital Isolators - LTM2881CV-5#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - IS281 - 1188924-IS281 - Win Source Electronics
Specs
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details
Isolators - Gate Drivers - ICPL3120 - 1044672-ICPL3120 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 230 F (-40 to 110 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 964765-TLP521-4GR - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2881CY-5#PBF - 784527-LTM2881CY-5#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details