Win Source Electronics Electronic Surplus - LTM2881HY-3#PBF 719195-LTM2881HY-3#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719195-LTM2881HY-3#P BF Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Categories: Isolators Supplier Device Package: 32-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-BBGA Common Mode Transient Immunity (Minimum): 30kV/μs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTM2881 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719195-LTM2881HY-3#P BF Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Categories: Isolators Supplier Device Package: 32-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-BBGA Common Mode Transient Immunity (Minimum): 30kV/μs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTM2881 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LTM2881HY-3#PBF - 719195-LTM2881HY-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LTM2881HY-3#PBF
719195-LTM2881HY-3#PBF
Electronic Surplus - LTM2881HY-3#PBF 719195-LTM2881HY-3#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719195-LTM2881HY-3#P BF Packaging: Tray Type: RS422, RS485 Mounting Style: SMD Technology: Magnetic Coupling Data Rate: 20Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: Yes Categories: Isolators Supplier Device Package: 32-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-BBGA Common Mode Transient Immunity (Minimum): 30kV/μs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTM2881 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719195-LTM2881HY-3#PBF
Packaging: Tray
Type: RS422, RS485
Mounting Style: SMD
Technology: Magnetic Coupling
Data Rate: 20Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: Yes
Categories: Isolators
Supplier Device Package: 32-BGA (15x11.25)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-BBGA
Common Mode Transient Immunity (Minimum): 30kV/μs
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LTM2881
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 719195-LTM2881HY-3#PBF
Product Name Electronic Surplus - LTM2881HY-3#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2881IY-3#PBF - 784529-LTM2881IY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2881CY-3#PBF - 758778-LTM2881CY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2886CY-5I#PBF - 1064306-LTM2886CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details