Win Source Electronics Digital Isolators - LTM2892CY-S#PBF 784549-LTM2892CY-S#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784549-LTM2892CY-S#P BF Series: μModule Packaging: Tray Type: SPI Operating Temperature Range: 0°C ~ 70°C Package: 24-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 3500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: LTM2892 Categories: Isolators Manufacturer Package: 24-BGA (9x6.25) Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): MAX14851AEE+; MAX14851AEE+T ; LTM2892IY-I#PBF; LTM2892IY-S#PBF; Introduction Date: July 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784549-LTM2892CY-S#P BF Series: μModule Packaging: Tray Type: SPI Operating Temperature Range: 0°C ~ 70°C Package: 24-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 3500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: LTM2892 Categories: Isolators Manufacturer Package: 24-BGA (9x6.25) Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): MAX14851AEE+; MAX14851AEE+T ; LTM2892IY-I#PBF; LTM2892IY-S#PBF; Introduction Date: July 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2892CY-S#PBF - 784549-LTM2892CY-S#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2892CY-S#PBF
784549-LTM2892CY-S#PBF
Digital Isolators - LTM2892CY-S#PBF 784549-LTM2892CY-S#PBF
Manufacturer: Linear Technology Win Source Part Number: 784549-LTM2892CY-S#P BF Series: μModule Packaging: Tray Type: SPI Operating Temperature Range: 0°C ~ 70°C Package: 24-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 3500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Family Name: LTM2892 Categories: Isolators Manufacturer Package: 24-BGA (9x6.25) Common Mode Transient Immunity (Minimum): 50kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): MAX14851AEE+; MAX14851AEE+T ; LTM2892IY-I#PBF; LTM2892IY-S#PBF; Introduction Date: July 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784549-LTM2892CY-S#PBF
Series: μModule
Packaging: Tray
Type: SPI
Operating Temperature Range: 0°C ~ 70°C
Package: 24-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 4MHz, 8MHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 3ns
Number of Channels: 6
Voltage - Isolation: 3500Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: No
Family Name: LTM2892
Categories: Isolators
Manufacturer Package: 24-BGA (9x6.25)
Common Mode Transient Immunity (Minimum): 50kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): MAX14851AEE+; MAX14851AEE+T ; LTM2892IY-I#PBF; LTM2892IY-S#PBF;
Introduction Date: July 19, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784549-LTM2892CY-S#PBF
Product Name Digital Isolators - LTM2892CY-S#PBF
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LTM2881HY-3#PBF - 719195-LTM2881HY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolators - LTM2884HY#PBF - 784539-LTM2884HY#PBF - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1065744-IS281C - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details