Win Source Electronics Isolators - Optoisolators - Triac, SCR Output 1079780-MOC3022XSM

Description
Win Source Part Number: 1079780-MOC3022XSM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,300 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100µA Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Package / Case: 6-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17F-3; 4N33; 4N32; MOC8102X; MOC3023X; CNY17F-4XSM; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC302 Approval Agency: UR, VDE
Request a Quote
Description
Win Source Part Number: 1079780-MOC3022XSM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,300 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100µA Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Package / Case: 6-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17F-3; 4N33; 4N32; MOC8102X; MOC3023X; CNY17F-4XSM; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC302 Approval Agency: UR, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1079780-MOC3022XSM is an optically coupled isolator featuring a triac output, designed for applications requiring high voltage isolation. It operates with a maximum forward current of 50 mA and a typical forward voltage of 1.2 V. The device can withstand an off-state voltage of up to 400 V and offers a high isolation voltage of 5300 Vrms, making it suitable for various industrial and consumer applications, including power triac drivers and motor control. This component is housed in a 6-pin surface mount package and operates effectively within a temperature range of -40°C to 100°C. The MOC3022XSM does not include a zero crossing circuit and has a maximum LED trigger current of 10 mA. It is UL recognized and VDE approved, ensuring compliance with industry standards. The device is also available in alternative configurations, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The 1079780-MOC3022XSM is an optically coupled isolator featuring a triac output, designed for applications requiring high voltage isolation. It operates with a maximum forward current of 50 mA and a typical forward voltage of 1.2 V. The device can withstand an off-state voltage of up to 400 V and offers a high isolation voltage of 5300 Vrms, making it suitable for various industrial and consumer applications, including power triac drivers and motor control. This component is housed in a 6-pin surface mount package and operates effectively within a temperature range of -40°C to 100°C. The MOC3022XSM does not include a zero crossing circuit and has a maximum LED trigger current of 10 mA. It is UL recognized and VDE approved, ensuring compliance with industry standards. The device is also available in alternative configurations, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1079780-MOC3022XSM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1079780-MOC3022XSM
Isolators - Optoisolators - Triac, SCR Output 1079780-MOC3022XSM
Win Source Part Number: 1079780-MOC3022XSM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,300 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 100µA Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Package / Case: 6-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17F-3; 4N33; 4N32; MOC8102X; MOC3023X; CNY17F-4XSM; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: MOC302 Approval Agency: UR, VDE

Win Source Part Number: 1079780-MOC3022XSM
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 1,300
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400 V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 100µA
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/µs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Package / Case: 6-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): CNY17F-3; 4N33; 4N32; MOC8102X; MOC3023X; CNY17F-4XSM;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: MOC302
Approval Agency: UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079780-MOC3022XSM
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2883CY-5I#PBF - 784537-LTM2883CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2881CY-3#PBF - 758778-LTM2881CY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2882CY-3#PBF - 784532-LTM2882CY-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2887CY-3S#PBF - 1064312-LTM2887CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details