Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF 1064109-LTC6907HS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064109-LTC6907HS6#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 40kHz to 4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 305μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064109-LTC6907HS6#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 40kHz to 4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 305μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF - 1064109-LTC6907HS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF
1064109-LTC6907HS6#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF 1064109-LTC6907HS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1064109-LTC6907HS6#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 40kHz to 4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 305μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064109-LTC6907HS6#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 40kHz to 4MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 305μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064109-LTC6907HS6#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRPBF - 130181-LTC6905IS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF - 784419-LTC6908CS6-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details