Win Source Electronics Crystals, Oscillators, Resonators - Oscillators 1138606-ISA16-32AH-26.000MHZ

Description
Win Source Part Number: 1138606-ISA16-32AH-2 6.000MHZ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ISA16 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 26 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ISA16-32AH-26.000 MHZ; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: ILSI Other Names: ISA16-32AH-26.000 MHZ,2780-ISA16-32AH- 26.000MHZCT,2780-ISA 16-32AH-26.000MHZTR, 2780-ISA16-32AH-26.0 00MHZDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1138606-ISA16-32AH-2 6.000MHZ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ISA16 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 26 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ISA16-32AH-26.000 MHZ; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: ILSI Other Names: ISA16-32AH-26.000 MHZ,2780-ISA16-32AH- 26.000MHZCT,2780-ISA 16-32AH-26.000MHZTR, 2780-ISA16-32AH-26.0 00MHZDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1138606-ISA16-32AH-26.000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1138606-ISA16-32AH-26.000MHZ
Crystals, Oscillators, Resonators - Oscillators 1138606-ISA16-32AH-26.000MHZ
Win Source Part Number: 1138606-ISA16-32AH-2 6.000MHZ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ISA16 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 26 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ISA16-32AH-26.000 MHZ; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: ILSI Other Names: ISA16-32AH-26.000 MHZ,2780-ISA16-32AH- 26.000MHZCT,2780-ISA 16-32AH-26.000MHZTR, 2780-ISA16-32AH-26.0 00MHZDKR

Win Source Part Number: 1138606-ISA16-32AH-26.000MHZ
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ISA16
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 26 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 20mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ISA16-32AH-26.000 MHZ;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: ILSI
Other Names: ISA16-32AH-26.000 MHZ,2780-ISA16-32AH-26.000MHZCT,2780-ISA16-32AH-26.000MHZTR,2780-ISA16-32AH-26.000MHZDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1138606-ISA16-32AH-26.000MHZ
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 12.8 MHz
Frequency Tolerance 20 %
View Details
Crystals, Oscillators, Resonators - Resonators - 1380033-TC0269A - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor 4-SMD, No Lead
Frequency 434 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019118-RO3101A-11 - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 434 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRMPBF - 020510-LTC1799IS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details