Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF 1063690-LTC4410ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063690-LTC4410ES6#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Programmable Fault Protection: Over Temperature, Reverse Current Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063690-LTC4410ES6#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Programmable Fault Protection: Over Temperature, Reverse Current Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF - 1063690-LTC4410ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF
1063690-LTC4410ES6#TRPBF
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF 1063690-LTC4410ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063690-LTC4410ES6#T RPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Programmable Fault Protection: Over Temperature, Reverse Current Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063690-LTC4410ES6#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Programmable Fault Protection: Over Temperature, Reverse Current
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063690-LTC4410ES6#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF - 126387-LTC1731ES8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF - 802927-LTC4081EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cell Type Li-Ion
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF - 1058419-LT1513CR#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details