Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF 802927-LTC4081EDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802927-LTC4081EDD#TR PBF Packaging: Reel Mounting Style: SMD Interface: I2C Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: LTC4081
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802927-LTC4081EDD#TR PBF Packaging: Reel Mounting Style: SMD Interface: I2C Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: LTC4081
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF - 802927-LTC4081EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF
802927-LTC4081EDD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF 802927-LTC4081EDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802927-LTC4081EDD#TR PBF Packaging: Reel Mounting Style: SMD Interface: I2C Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V Part Number Series: LTC4081

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802927-LTC4081EDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: LTC4081

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 802927-LTC4081EDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4081EDD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF - 783856-LTC4055EUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRMPBF - 096832-LTC1734ES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC4058EDD-4.2#PBF - 127174-LTC4058EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF - 783832-LTC4007EUFD-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3 to 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details