Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF 126387-LTC1731ES8-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126387-LTC1731ES8-4. 1#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126387-LTC1731ES8-4. 1#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF - 126387-LTC1731ES8-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF
126387-LTC1731ES8-4.1#PBF
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF 126387-LTC1731ES8-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 126387-LTC1731ES8-4. 1#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 126387-LTC1731ES8-4.1#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 126387-LTC1731ES8-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#PBF
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF - 1059518-LT3652HVIMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 4 to 5
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#PBF - 781175-LT3652EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LT3652EMSE#PBF - 714984-LT3652EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.4#PBF - 781174-LT3651IUHE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details