Win Source Electronics PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF 1058419-LT1513CR#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058419-LT1513CR#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058419-LT1513CR#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF - 1058419-LT1513CR#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF
1058419-LT1513CR#TRPBF
PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF 1058419-LT1513CR#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058419-LT1513CR#TRP BF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058419-LT1513CR#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: D2PAK-7
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1058419-LT1513CR#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF
Charger Type Linear
Package Type D2PAK-7
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012CUF-3#TRPBF - 116566-LTC4012CUF-3#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 20-QFN (4x4)
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.2#PBF - 782196-LTC1729CMS8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4101EG#PBF - 130837-LTC4101EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Battery Chargers - LT3652IDD#TRPBF - 781179-LT3652IDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details