Win Source Electronics RF Power Controller ICs - LTC4400-2EMS8#PBF 1063684-LTC4400-2EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063684-LTC4400-2EMS 8#PBF Packaging: Tube/Rail Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Alternative Parts (Cross-Reference): ISL6265AHRTZ-T; LTC1758-1EMS8#TRM; LTC4400-2EMS8#PBF; LTC1758-1EMS8#TR; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063684-LTC4400-2EMS 8#PBF Packaging: Tube/Rail Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Alternative Parts (Cross-Reference): ISL6265AHRTZ-T; LTC1758-1EMS8#TRM; LTC4400-2EMS8#PBF; LTC1758-1EMS8#TR; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4400-2EMS8#PBF - 1063684-LTC4400-2EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4400-2EMS8#PBF
1063684-LTC4400-2EMS8#PBF
RF Power Controller ICs - LTC4400-2EMS8#PBF 1063684-LTC4400-2EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063684-LTC4400-2EMS 8#PBF Packaging: Tube/Rail Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Alternative Parts (Cross-Reference): ISL6265AHRTZ-T; LTC1758-1EMS8#TRM; LTC4400-2EMS8#PBF; LTC1758-1EMS8#TR; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063684-LTC4400-2EMS8#PBF
Packaging: Tube/Rail
Features: Dual Output
Frequency: 300MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP
Alternative Parts (Cross-Reference): ISL6265AHRTZ-T; LTC1758-1EMS8#TRM; LTC4400-2EMS8#PBF; LTC1758-1EMS8#TR;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1063684-LTC4400-2EMS8#PBF
Product Name RF Power Controller ICs - LTC4400-2EMS8#PBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6424AFG1-05 - 1082297-NJU6424AFG1-05 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACNW - 072211-LT1131ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details