Win Source Electronics PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF 1059628-LT3755IMSE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059628-LT3755IMSE-1 #TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059628-LT3755IMSE-1 #TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF - 1059628-LT3755IMSE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF
1059628-LT3755IMSE-1#TRPBF
PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF 1059628-LT3755IMSE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059628-LT3755IMSE-1 #TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1059628-LT3755IMSE-1#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#PBF;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059628-LT3755IMSE-1#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3755IMSE-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP6691EK1LTR - 1003701-SP6691EK1LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3220EPF-1#PBF - 783272-LTC3220EPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3755IUD#TRPBF - 781254-LT3755IUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details