Win Source Electronics PMIC - PMIC - LED Drivers - LT3755IMSE-1#PBF 1059627-LT3755IMSE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059627-LT3755IMSE-1 #PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059627-LT3755IMSE-1 #PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755IMSE-1#PBF - 1059627-LT3755IMSE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755IMSE-1#PBF
1059627-LT3755IMSE-1#PBF
PMIC - PMIC - LED Drivers - LT3755IMSE-1#PBF 1059627-LT3755IMSE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059627-LT3755IMSE-1 #PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059627-LT3755IMSE-1#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): LT3755EMSE-2#PBF; LT3755IMSE-2#TRPBF; LT3755IMSE-1#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059627-LT3755IMSE-1#PBF
Product Name PMIC - PMIC - LED Drivers - LT3755IMSE-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

External/Internal (Off - Board) LED Drivers - HLG-40H-42B - 847007-HLG-40H-42B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - HBG-160-48A - 873226-HBG-160-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details