Win Source Electronics PMIC - PMIC - LED Drivers - LTC3210EUD-3#PBF 1062442-LTC3210EUD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062442-LTC3210EUD-3 #PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062442-LTC3210EUD-3 #PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3210EUD-3#PBF - 1062442-LTC3210EUD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3210EUD-3#PBF
1062442-LTC3210EUD-3#PBF
PMIC - PMIC - LED Drivers - LTC3210EUD-3#PBF 1062442-LTC3210EUD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062442-LTC3210EUD-3 #PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062442-LTC3210EUD-3#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA, 400mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062442-LTC3210EUD-3#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3210EUD-3#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1038187-APC-35-1050 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Electronic Wholesale - WS3443D7P - 1280581-WS3443D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT1937ES5#PBF - 302737-LT1937ES5#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 965314-HVG-100-20B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details