Win Source Electronics Board Mount LED Drivers - LT3761AEMSE#PBF 781287-LT3761AEMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781287-LT3761AEMSE#P BF Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3761AEMSE#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): CL2N3-G P002; MP4689DN-Z; MP4689DN; CL2N3-G P003; Introduction Date: May 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781287-LT3761AEMSE#P BF Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3761AEMSE#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): CL2N3-G P002; MP4689DN-Z; MP4689DN; CL2N3-G P003; Introduction Date: May 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3761AEMSE#PBF - 781287-LT3761AEMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3761AEMSE#PBF
781287-LT3761AEMSE#PBF
Board Mount LED Drivers - LT3761AEMSE#PBF 781287-LT3761AEMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781287-LT3761AEMSE#P BF Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3761AEMSE#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): CL2N3-G P002; MP4689DN-Z; MP4689DN; CL2N3-G P003; Introduction Date: May 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 37

Manufacturer: Linear Technology
Win Source Part Number: 781287-LT3761AEMSE#PBF
Series: True Color PWM
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3761AEMSE#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Voltage Supply MAX: 60V
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): CL2N3-G P002; MP4689DN-Z; MP4689DN; CL2N3-G P003;
Introduction Date: May 02, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781287-LT3761AEMSE#PBF
Product Name Board Mount LED Drivers - LT3761AEMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3518IUF#TRPBF - 781115-LT3518IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756IUD-2#PBF - 781267-LT3756IUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3755IMSE#TRPBF - 781253-LT3755IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Electronic Wholesale - WS3443D7P - 1280581-WS3443D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details