Win Source Electronics Board Mount LED Drivers - LT3519EMS-1#PBF 781118-LT3519EMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781118-LT3519EMS-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 1MHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519EMS-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3519IMS-1#PBF; LT3519IMS-2#TRPBF; LT3519IMS-1#TRPBF; LT3519IMS-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781118-LT3519EMS-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 1MHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519EMS-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3519IMS-1#PBF; LT3519IMS-2#TRPBF; LT3519IMS-1#TRPBF; LT3519IMS-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3519EMS-1#PBF - 781118-LT3519EMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3519EMS-1#PBF
781118-LT3519EMS-1#PBF
Board Mount LED Drivers - LT3519EMS-1#PBF 781118-LT3519EMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781118-LT3519EMS-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Lighting Mounting: SMD Frequency: 1MHz Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3519EMS-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Voltage Supply MAX: 30V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LT3519IMS-1#PBF; LT3519IMS-2#TRPBF; LT3519IMS-1#TRPBF; LT3519IMS-2#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781118-LT3519EMS-1#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3519EMS-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Voltage Supply MAX: 30V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT3519IMS-1#PBF; LT3519IMS-2#TRPBF; LT3519IMS-1#TRPBF; LT3519IMS-2#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781118-LT3519EMS-1#PBF
Product Name Board Mount LED Drivers - LT3519EMS-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3202EMS#PBF - 110558-LTC3202EMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Board Mount LED Drivers - LT3496EUFD#PBF - 781065-LT3496EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3210EUD-2#PBF - 131468-LTC3210EUD-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 25 to 400 milliamps
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details