Win Source Electronics Board Mount LED Drivers - LT3799EMSE#PBF 781297-LT3799EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781297-LT3799EMSE#PB F Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): LT3799IMSE#TRPBF; LT3799IMSE#PBF; CM9133-06QE; CM9142-06QE; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781297-LT3799EMSE#PB F Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): LT3799IMSE#TRPBF; LT3799IMSE#PBF; CM9133-06QE; CM9142-06QE; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3799EMSE#PBF - 781297-LT3799EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3799EMSE#PBF
781297-LT3799EMSE#PBF
Board Mount LED Drivers - LT3799EMSE#PBF 781297-LT3799EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781297-LT3799EMSE#PB F Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): LT3799IMSE#TRPBF; LT3799IMSE#PBF; CM9133-06QE; CM9142-06QE; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781297-LT3799EMSE#PBF
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: LT3799
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): LT3799IMSE#TRPBF; LT3799IMSE#PBF; CM9133-06QE; CM9142-06QE;
Introduction Date: February 02, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781297-LT3799EMSE#PBF
Product Name Board Mount LED Drivers - LT3799EMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3598IUF#PBF - 813465-LT3598IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
Electronic Wholesale - TB62747BFNAG - 1264292-TB62747BFNAG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3202EDD - 072554-LTC3202EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Board Mount LED Drivers - LTC3215EDD#TRPBF - 783269-LTC3215EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details