Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF 783893-LTC4085EDE-4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783893-LTC4085EDE-4# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 3.95V Family Name: LTC4085-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): XC6806A366DR-G; XC6806A363DR-G; XC6806A369DR-G; AAT3690IWP-4.2-T1; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783893-LTC4085EDE-4# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 3.95V Family Name: LTC4085-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): XC6806A366DR-G; XC6806A363DR-G; XC6806A369DR-G; AAT3690IWP-4.2-T1; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF
783893-LTC4085EDE-4#PBF
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF 783893-LTC4085EDE-4#PBF
Manufacturer: Linear Technology Win Source Part Number: 783893-LTC4085EDE-4# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 3.95V Family Name: LTC4085-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): XC6806A366DR-G; XC6806A363DR-G; XC6806A369DR-G; AAT3690IWP-4.2-T1; Introduction Date: February 22, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783893-LTC4085EDE-4#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 3.95V
Family Name: LTC4085-4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): XC6806A366DR-G; XC6806A363DR-G; XC6806A369DR-G; AAT3690IWP-4.2-T1;
Introduction Date: February 22, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783893-LTC4085EDE-4#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT1513CR#PBF - 1058418-LT1513CR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4008EGN#PBF - 143185-LTC4008EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 20-SSOP
Supply Voltage 28 volts
View Details