Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF 781177-LT3652HVEDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781177-LT3652HVEDD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Battery Chemistry: Multi-Chemistry Number of Cells: 4 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Maximum) Family Name: LT3652HV Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 34V Alternative Parts (Cross-Reference): BQ24780SRUYT; MAX8804ZETA+T; MAX1874ETE+; LT3652HVEMSE#PBF; LT3652HVEMSE#TRPBF; LT3652HVEDD#PBF; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781177-LT3652HVEDD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Battery Chemistry: Multi-Chemistry Number of Cells: 4 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Maximum) Family Name: LT3652HV Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 34V Alternative Parts (Cross-Reference): BQ24780SRUYT; MAX8804ZETA+T; MAX1874ETE+; LT3652HVEMSE#PBF; LT3652HVEMSE#TRPBF; LT3652HVEDD#PBF; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF - 781177-LT3652HVEDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF
781177-LT3652HVEDD#TRPBF
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF 781177-LT3652HVEDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781177-LT3652HVEDD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Battery Chemistry: Multi-Chemistry Number of Cells: 4 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Maximum) Family Name: LT3652HV Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 34V Alternative Parts (Cross-Reference): BQ24780SRUYT; MAX8804ZETA+T; MAX1874ETE+; LT3652HVEMSE#PBF; LT3652HVEMSE#TRPBF; LT3652HVEDD#PBF; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781177-LT3652HVEDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Battery Chemistry: Multi-Chemistry
Number of Cells: 4 ~ 5
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 18V (Maximum)
Family Name: LT3652HV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Voltage Supply MAX: 34V
Alternative Parts (Cross-Reference): BQ24780SRUYT; MAX8804ZETA+T; MAX1874ETE+; LT3652HVEMSE#PBF; LT3652HVEMSE#TRPBF; LT3652HVEDD#PBF;
Introduction Date: May 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781177-LT3652HVEDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF - 109996-LTC4065EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF - 303434-LTC4059EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4062EDD#TRPBF - 783867-LTC4062EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4080EDD#TRPBF - 118283-LTC4080EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details