Win Source Electronics PMIC - PMIC - LED Drivers - LT3791EFE#TRPBF 1059683-LT3791EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059683-LT3791EFE#TR PBF Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200 to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 0 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.7V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059683-LT3791EFE#TR PBF Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200 to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 0 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.7V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3791EFE#TRPBF - 1059683-LT3791EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3791EFE#TRPBF
1059683-LT3791EFE#TRPBF
PMIC - PMIC - LED Drivers - LT3791EFE#TRPBF 1059683-LT3791EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059683-LT3791EFE#TR PBF Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 200 to 700kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 0 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-TSSOP-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 4.7V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059683-LT3791EFE#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 200 to 700kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 0 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-TSSOP-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 4.7V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059683-LT3791EFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3791EFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3218EDDB#TRMPBF - 129616-LTC3218EDDB#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Voltage 5.3 volts
View Details
Board Mount LED Drivers - LT3477IUF#TRPBF - 781043-LT3477IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1085483-PLN-20-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Board Mount LED Drivers - LTC3207EUF#PBF - 783266-LTC3207EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details