Win Source Electronics PMIC - PMIC - LED Drivers - LTC3218EDDB#TRMPBF 129616-LTC3218EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129616-LTC3218EDDB#T RMPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129616-LTC3218EDDB#T RMPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRMPBF - 129616-LTC3218EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRMPBF
129616-LTC3218EDDB#TRMPBF
PMIC - PMIC - LED Drivers - LTC3218EDDB#TRMPBF 129616-LTC3218EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 129616-LTC3218EDDB#T RMPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 150mA

Manufacturer: Linear Technology
Win Source Part Number: 129616-LTC3218EDDB#TRMPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x2)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 150mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 129616-LTC3218EDDB#TRMPBF
Product Name PMIC - PMIC - LED Drivers - LTC3218EDDB#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF - 1059603-LT3743IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-QFN (4x5)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1070664-LPF-25-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3517EFE#PBF - 746932-LT3517EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3755IMSE#TRPBF - 781253-LT3755IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details