Win Source Electronics Board Mount LED Drivers - LTC3207EUF#PBF 783266-LTC3207EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783266-LTC3207EUF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA, 425mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): PCA9532D; PCA9532D,112; MAX3966CEG; MAX3966CEG-T; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783266-LTC3207EUF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA, 425mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): PCA9532D; PCA9532D,112; MAX3966CEG; MAX3966CEG-T; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3207EUF#PBF - 783266-LTC3207EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3207EUF#PBF
783266-LTC3207EUF#PBF
Board Mount LED Drivers - LTC3207EUF#PBF 783266-LTC3207EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783266-LTC3207EUF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 13 Dimming: Analog Family Name: LTC3207 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA, 425mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): PCA9532D; PCA9532D,112; MAX3966CEG; MAX3966CEG-T; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783266-LTC3207EUF#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 13
Dimming: Analog
Family Name: LTC3207
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA, 425mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): PCA9532D; PCA9532D,112; MAX3966CEG; MAX3966CEG-T;
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783266-LTC3207EUF#PBF
Product Name Board Mount LED Drivers - LTC3207EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF - 303274-LTC3206EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 400 milliamps
View Details
Board Mount LED Drivers - LT3486EDHC#TRPBF - 781056-LT3486EDHC#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details