Win Source Electronics Board Mount LED Drivers - LT3477IUF#TRPBF 781043-LT3477IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781043-LT3477IUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 200kHz ~ 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3477 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q; Introduction Date: May 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781043-LT3477IUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 200kHz ~ 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3477 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q; Introduction Date: May 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3477IUF#TRPBF - 781043-LT3477IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3477IUF#TRPBF
781043-LT3477IUF#TRPBF
Board Mount LED Drivers - LT3477IUF#TRPBF 781043-LT3477IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781043-LT3477IUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Frequency: 200kHz ~ 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3477 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q; Introduction Date: May 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781043-LT3477IUF#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Frequency: 200kHz ~ 3.5MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3477
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 25V
Output Current per Channel: 3A (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): FAN5611S7X_NL; FAN5613MPX_Q; RT6032AGS; FAN5611S7X_Q;
Introduction Date: May 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781043-LT3477IUF#TRPBF
Product Name Board Mount LED Drivers - LT3477IUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - DC905A - 781059-DC905A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5 volts
Output Voltage 20.6 volts
View Details
PMIC - PMIC - LED Drivers - TCA62724FMG - 1265506-TCA62724FMG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3756EUD#PBF - 758857-LT3756EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3519IMS-1#TRPBF - 781122-LT3519IMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details