Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1085483-PLN-20-12

Description
Win Source Part Number: 1085483-PLN-20-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-20 (20W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 60 Ratings: IP64 Power (Watts): 19 W Voltage - Output: 9 ~ 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 90VAC Voltage - Input (Max): 277VAC Efficiency: 80% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm) Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15PLN20-12; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: PLN-20-12-ND,1866-38 43 Base Product Number: PLN-20 Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1085483-PLN-20-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-20 (20W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 60 Ratings: IP64 Power (Watts): 19 W Voltage - Output: 9 ~ 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 90VAC Voltage - Input (Max): 277VAC Efficiency: 80% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm) Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15PLN20-12; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: PLN-20-12-ND,1866-38 43 Base Product Number: PLN-20 Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1085483-PLN-20-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1085483-PLN-20-12
Power Supplies - External/Internal (Off-Board) - LED Drivers 1085483-PLN-20-12
Win Source Part Number: 1085483-PLN-20-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-20 (20W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 60 Ratings: IP64 Power (Watts): 19 W Voltage - Output: 9 ~ 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Input (Min): 90VAC Voltage - Input (Max): 277VAC Efficiency: 80% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm) Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15PLN20-12; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: PLN-20-12-ND,1866-38 43 Base Product Number: PLN-20 Approval Agency: CB, CE, cURus, PSE, TUV

Win Source Part Number: 1085483-PLN-20-12
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PLN-20 (20W)
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 60
Ratings: IP64
Power (Watts): 19 W
Voltage - Output: 9 ~ 12V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 277VAC
Efficiency: 80%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 60°C
Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm)
Alternative Parts (Cross-Reference): LS35-12; LS25-12; LS25-15PLN20-12;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: PLN-20-12-ND,1866-3843
Base Product Number: PLN-20
Approval Agency: CB, CE, cURus, PSE, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1085483-PLN-20-12
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3909IDD#PBF - 781320-LT3909IDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - DC336A - 783261-DC336A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 4.2 volts
Output Voltage 5 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details