Win Source Electronics PMIC - PMIC - LED Drivers - LT3746IUHH#PBF 1059607-LT3746IUHH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059607-LT3746IUHH#P BF Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight, Signage Mounting: SMD (SMT) Frequency: 205Hz to 1.05MHz Topology: Step-Down (Buck) Number of Outputs: 32 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 56-QFN (5x9) Maximum Supply Voltage: 55V Operating Input Voltage(Min): 6V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059607-LT3746IUHH#P BF Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight, Signage Mounting: SMD (SMT) Frequency: 205Hz to 1.05MHz Topology: Step-Down (Buck) Number of Outputs: 32 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 56-QFN (5x9) Maximum Supply Voltage: 55V Operating Input Voltage(Min): 6V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3746IUHH#PBF - 1059607-LT3746IUHH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3746IUHH#PBF
1059607-LT3746IUHH#PBF
PMIC - PMIC - LED Drivers - LT3746IUHH#PBF 1059607-LT3746IUHH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059607-LT3746IUHH#P BF Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight, Signage Mounting: SMD (SMT) Frequency: 205Hz to 1.05MHz Topology: Step-Down (Buck) Number of Outputs: 32 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 56-QFN (5x9) Maximum Supply Voltage: 55V Operating Input Voltage(Min): 6V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059607-LT3746IUHH#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Backlight, Signage
Mounting: SMD (SMT)
Frequency: 205Hz to 1.05MHz
Topology: Step-Down (Buck)
Number of Outputs: 32
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 56-QFN (5x9)
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 6V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059607-LT3746IUHH#PBF
Product Name PMIC - PMIC - LED Drivers - LT3746IUHH#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3217EUD#TRPBF - 783270-LTC3217EUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755EMSE#PBF - 072395-LT3755EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details