Win Source Electronics Board Mount LED Drivers - LT3003EMSE#PBF 780865-LT3003EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780865-LT3003EMSE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Backlight Mounting: SMD Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: LT3003 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Voltage Supply MAX: 40V Output Current per Channel: 350mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): NCV7691D1G; A8502KLPTR-T; NCV7691D1R2G; A8515GLPTR-T; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780865-LT3003EMSE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Backlight Mounting: SMD Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: LT3003 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Voltage Supply MAX: 40V Output Current per Channel: 350mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): NCV7691D1G; A8502KLPTR-T; NCV7691D1R2G; A8515GLPTR-T; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3003EMSE#PBF
780865-LT3003EMSE#PBF
Board Mount LED Drivers - LT3003EMSE#PBF 780865-LT3003EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780865-LT3003EMSE#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Backlight Mounting: SMD Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: PWM Family Name: LT3003 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Voltage Supply MAX: 40V Output Current per Channel: 350mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): NCV7691D1G; A8502KLPTR-T; NCV7691D1R2G; A8515GLPTR-T; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780865-LT3003EMSE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Family Name: LT3003
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Voltage Supply MAX: 40V
Output Current per Channel: 350mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): NCV7691D1G; A8502KLPTR-T; NCV7691D1R2G; A8515GLPTR-T;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 780865-LT3003EMSE#PBF
Product Name Board Mount LED Drivers - LT3003EMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 39.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF - 732128-LT3496EUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335167-LCM-60 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Board Mount LED Drivers - LT3474IFE-1#PBF - 781034-LT3474IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details