Win Source Electronics PMIC - PMIC - LED Drivers - LT3517EUF#PBF 020408-LT3517EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020408-LT3517EUF#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020408-LT3517EUF#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3517EUF#PBF - 020408-LT3517EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3517EUF#PBF
020408-LT3517EUF#PBF
PMIC - PMIC - LED Drivers - LT3517EUF#PBF 020408-LT3517EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 020408-LT3517EUF#PBF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 020408-LT3517EUF#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz to 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 020408-LT3517EUF#PBF
Product Name PMIC - PMIC - LED Drivers - LT3517EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF - 122586-LT3475IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - HLG-120H-42A - 812520-HLG-120H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1060521-HVGC-150-500A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Electronic Wholesale - WS3441S8P - 1280579-WS3441S8P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details