Win Source Electronics Board Mount LED Drivers - LT3518IUF#TRPBF 781115-LT3518IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781115-LT3518IUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781115-LT3518IUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3518IUF#TRPBF - 781115-LT3518IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3518IUF#TRPBF
781115-LT3518IUF#TRPBF
Board Mount LED Drivers - LT3518IUF#TRPBF 781115-LT3518IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781115-LT3518IUF#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 2.3A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781115-LT3518IUF#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 250kHz ~ 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 30V
Output Current per Channel: 2.3A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781115-LT3518IUF#TRPBF
Product Name Board Mount LED Drivers - LT3518IUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3763IFE#PBF - 710904-LT3763IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details
Board Mount LED Drivers - LT3799EMSE#PBF - 781297-LT3799EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Package Type 52-QFN (7x8)
View Details
PMIC - PMIC - LED Drivers - LT3756IMSE-1#PBF - 1059646-LT3756IMSE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details