Win Source Electronics PMIC - PMIC - LED Drivers - LT3518EUF#PBF 1059436-LT3518EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059436-LT3518EUF#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 2.3A (Switch) Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059436-LT3518EUF#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 2.3A (Switch) Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3518EUF#PBF - 1059436-LT3518EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3518EUF#PBF
1059436-LT3518EUF#PBF
PMIC - PMIC - LED Drivers - LT3518EUF#PBF 1059436-LT3518EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059436-LT3518EUF#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 2.3A (Switch) Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059436-LT3518EUF#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz to 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3V
Channel Output Current: 2.3A (Switch)
Alternative Parts (Cross-Reference): ZXLD1350ET5TA; LT3518IUF#TRPBF; LT3518EUF#PBF; LT3518EUF;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059436-LT3518EUF#PBF
Product Name PMIC - PMIC - LED Drivers - LT3518EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3517EFE#TRPBF - 1059427-LT3517EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LTC3207EUF#TRPBF - 754439-LTC3207EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF - 94765-LT3477IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 3000 milliamps
View Details
Board Mount LED Drivers - LTC3220IPF#PBF - 783273-LTC3220IPF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details