Win Source Electronics PMIC - PMIC - LED Drivers - LTC3490ES8#PBF 1062605-LTC3490ES8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062605-LTC3490ES8#P BF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 2.8 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 3.2V Operating Input Voltage(Min): 1V Channel Output Current: 350mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062605-LTC3490ES8#P BF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 2.8 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 3.2V Operating Input Voltage(Min): 1V Channel Output Current: 350mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3490ES8#PBF - 1062605-LTC3490ES8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3490ES8#PBF
1062605-LTC3490ES8#PBF
PMIC - PMIC - LED Drivers - LTC3490ES8#PBF 1062605-LTC3490ES8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062605-LTC3490ES8#P BF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 2.8 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 3.2V Operating Input Voltage(Min): 1V Channel Output Current: 350mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062605-LTC3490ES8#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Output Voltage: 2.8 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 3.2V
Operating Input Voltage(Min): 1V
Channel Output Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062605-LTC3490ES8#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3490ES8#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1060375-ELG-75-12A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
Board Mount LED Drivers - LT3496IUFD#PBF - 781068-LT3496IUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE-2#PBF - 1059629-LT3755IMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details