Win Source Electronics Board Mount LED Drivers - LT8391IUFD#PBF 781660-LT8391IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781660-LT8391IUFD#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Voltage - Output: 60V Frequency: 150kHz ~ 650kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT8391IUFD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): CL2N3-G P003; CL2N3-G P014; MP4601ES-LF-Z; LM3466TA; Introduction Date: March 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781660-LT8391IUFD#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Voltage - Output: 60V Frequency: 150kHz ~ 650kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT8391IUFD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): CL2N3-G P003; CL2N3-G P014; MP4601ES-LF-Z; LM3466TA; Introduction Date: March 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT8391IUFD#PBF - 781660-LT8391IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT8391IUFD#PBF
781660-LT8391IUFD#PBF
Board Mount LED Drivers - LT8391IUFD#PBF 781660-LT8391IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781660-LT8391IUFD#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Voltage - Output: 60V Frequency: 150kHz ~ 650kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT8391IUFD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 60V Voltage Supply MIN: 4V Alternative Parts (Cross-Reference): CL2N3-G P003; CL2N3-G P014; MP4601ES-LF-Z; LM3466TA; Introduction Date: March 02, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781660-LT8391IUFD#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive, Lighting
Mounting: SMD
Voltage - Output: 60V
Frequency: 150kHz ~ 650kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT8391IUFD#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 60V
Voltage Supply MIN: 4V
Alternative Parts (Cross-Reference): CL2N3-G P003; CL2N3-G P014; MP4601ES-LF-Z; LM3466TA;
Introduction Date: March 02, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781660-LT8391IUFD#PBF
Product Name Board Mount LED Drivers - LT8391IUFD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - HLG-80H-42A - 809884-HLG-80H-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 305 volts
View Details
Board Mount LED Drivers - LT3517HUF#TRPBF - 781110-LT3517HUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - CL1N8-G - 1161730-CL1N8-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3590ESC8#TRPBF - 020412-LT3590ESC8#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details