Win Source Electronics PMIC - PMIC - Battery Chargers - LT1769IGN#PBF 780656-LT1769IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780656-LT1769IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769IGN#TR; LT1769IGN; LT1769IFE#TR; LT1769IFE#TRPBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780656-LT1769IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769IGN#TR; LT1769IGN; LT1769IFE#TR; LT1769IFE#TRPBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1769IGN#PBF - 780656-LT1769IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1769IGN#PBF
780656-LT1769IGN#PBF
PMIC - PMIC - Battery Chargers - LT1769IGN#PBF 780656-LT1769IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780656-LT1769IGN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769IGN#TR; LT1769IGN; LT1769IFE#TR; LT1769IFE#TRPBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780656-LT1769IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1769
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LT1769IGN#TR; LT1769IGN; LT1769IFE#TR; LT1769IFE#TRPBF;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780656-LT1769IGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1769IGN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652IDD#TRPBF - 781179-LT3652IDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4065AEDC#TRMPBF - 739548-LTC4065AEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1730EGN-4#PBF - 134040-LTC1730EGN-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SOP; SSOP; 16-SSOP
View Details