Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065LXEDC#TRPBF 110563-LTC4065LXEDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110563-LTC4065LXEDC# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065LX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4065LXEDC; LTC4065LEDC#TRM; LTC4065LEDC#TR; Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110563-LTC4065LXEDC# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065LX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4065LXEDC; LTC4065LEDC#TRM; LTC4065LEDC#TR; Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065LXEDC#TRPBF - 110563-LTC4065LXEDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065LXEDC#TRPBF
110563-LTC4065LXEDC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4065LXEDC#TRPBF 110563-LTC4065LXEDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110563-LTC4065LXEDC# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 250mA Battery Pack Voltage: 4.2V Family Name: LTC4065LX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4065LXEDC; LTC4065LEDC#TRM; LTC4065LEDC#TR; Introduction Date: May 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 110563-LTC4065LXEDC#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Family Name: LTC4065LX
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LTC4065LXEDC; LTC4065LEDC#TRM; LTC4065LEDC#TR;
Introduction Date: May 10, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 110563-LTC4065LXEDC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065LXEDC#TRPBF
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8061IV-8.2#PBF - 784646-LTM8061IV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF - 144555-LTC4002ES8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-8.4#PBF - 206813-LTM8061IV-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 77-LGA (15x9)
Cells 2
View Details