Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF 809308-LTC4089EDJC#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809308-LTC4089EDJC#T RPBF Packaging: Reel Mounting Style: SMD Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Supplier Device Package: 22-DFN (6x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 22-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V Part Number Series: LTC4089
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809308-LTC4089EDJC#T RPBF Packaging: Reel Mounting Style: SMD Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Supplier Device Package: 22-DFN (6x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 22-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V Part Number Series: LTC4089
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF - 809308-LTC4089EDJC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF
809308-LTC4089EDJC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF 809308-LTC4089EDJC#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809308-LTC4089EDJC#T RPBF Packaging: Reel Mounting Style: SMD Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Supplier Device Package: 22-DFN (6x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 22-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 36V Part Number Series: LTC4089

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809308-LTC4089EDJC#TRPBF
Packaging: Reel
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Supplier Device Package: 22-DFN (6x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 22-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 36V
Part Number Series: LTC4089

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 809308-LTC4089EDJC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF - 783859-LTC4058XEDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF - 122111-LTC4002ES8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF - 020636-LTC4155IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF - 783874-LTC4069EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details