Win Source Electronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1222797-LT1130ACNW#PBF

Description
Win Source Part Number: 1222797-LT1130ACNW#P BF Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT1130ACNW#PBF- 600060
Request a Quote Datasheet
Description
Win Source Part Number: 1222797-LT1130ACNW#P BF Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT1130ACNW#PBF- 600060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1222797-LT1130ACNW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1222797-LT1130ACNW#PBF
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1222797-LT1130ACNW#PBF
Win Source Part Number: 1222797-LT1130ACNW#P BF Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LT1130ACNW#PBF- 600060

Win Source Part Number: 1222797-LT1130ACNW#PBF
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Linear Technology
Other Names: 2156-LT1130ACNW#PBF-600060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1222797-LT1130ACNW#PBF
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1080CSW#TRPBF - 105637-LT1080CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF - 118646-LTC1382ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details