Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1049189-HBG-160-60B

Description
Win Source Part Number: 1049189-HBG-160-60B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HBG-160 (160W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP67 Power (Watts): 156 W Voltage - Output: 36 ~ 60V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 2.6A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 93.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 5.97" Dia x 2.62" H (151.7mm x 66.5mm) Alternative Parts (Cross-Reference): HBG-160-60BHBG-160-6 0-B; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HBG-160-60B-ND,1866- 2188 Base Product Number: HBG-160 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1049189-HBG-160-60B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HBG-160 (160W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP67 Power (Watts): 156 W Voltage - Output: 36 ~ 60V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 2.6A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 93.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 5.97" Dia x 2.62" H (151.7mm x 66.5mm) Alternative Parts (Cross-Reference): HBG-160-60BHBG-160-6 0-B; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HBG-160-60B-ND,1866- 2188 Base Product Number: HBG-160 Approval Agency: CB, CCC, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1049189-HBG-160-60B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1049189-HBG-160-60B
Power Supplies - External/Internal (Off-Board) - LED Drivers 1049189-HBG-160-60B
Win Source Part Number: 1049189-HBG-160-60B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HBG-160 (160W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP67 Power (Watts): 156 W Voltage - Output: 36 ~ 60V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 2.6A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Dimming: Analog, PWM Efficiency: 93.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Dimension: 5.97" Dia x 2.62" H (151.7mm x 66.5mm) Alternative Parts (Cross-Reference): HBG-160-60BHBG-160-6 0-B; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HBG-160-60B-ND,1866- 2188 Base Product Number: HBG-160 Approval Agency: CB, CCC, CE, cURus, TUV

Win Source Part Number: 1049189-HBG-160-60B
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HBG-160 (160W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 8
Ratings: IP67
Power (Watts): 156 W
Voltage - Output: 36 ~ 60V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 2.6A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Dimming: Analog, PWM
Efficiency: 93.5%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 5.97" Dia x 2.62" H (151.7mm x 66.5mm)
Alternative Parts (Cross-Reference): HBG-160-60BHBG-160-60-B;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: HBG-160-60B-ND,1866-2188
Base Product Number: HBG-160
Approval Agency: CB, CCC, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1049189-HBG-160-60B
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3496HUFD#TRPBF - 781067-LT3496HUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF - 732128-LT3496EUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3799IMSE#PBF - 781300-LT3799IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3220EPF#TRPBF - 088392-LTC3220EPF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details