Win Source Electronics Board Mount LED Drivers - LT3497EDDB#TRMPBF 781070-LT3497EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781070-LT3497EDDB#TR MPBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 35V Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3497 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Voltage Supply MAX: 10V Output Current per Channel: 400mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): MIC2287YD5; SiP12511DT-T1-E3; MIC2287-24BML TR; SP6691EK-L; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781070-LT3497EDDB#TR MPBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 35V Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3497 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Voltage Supply MAX: 10V Output Current per Channel: 400mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): MIC2287YD5; SiP12511DT-T1-E3; MIC2287-24BML TR; SP6691EK-L; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3497EDDB#TRMPBF - 781070-LT3497EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3497EDDB#TRMPBF
781070-LT3497EDDB#TRMPBF
Board Mount LED Drivers - LT3497EDDB#TRMPBF 781070-LT3497EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781070-LT3497EDDB#TR MPBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 35V Frequency: 2.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3497 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Voltage Supply MAX: 10V Output Current per Channel: 400mA (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): MIC2287YD5; SiP12511DT-T1-E3; MIC2287-24BML TR; SP6691EK-L; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781070-LT3497EDDB#TRMPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 35V
Frequency: 2.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Family Name: LT3497
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x2)
Voltage Supply MAX: 10V
Output Current per Channel: 400mA (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): MIC2287YD5; SiP12511DT-T1-E3; MIC2287-24BML TR; SP6691EK-L;
Introduction Date: December 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781070-LT3497EDDB#TRMPBF
Product Name Board Mount LED Drivers - LT3497EDDB#TRMPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3763IFE#PBF - 710904-LT3763IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details
Board Mount LED Drivers - LT3519EMS-1#TRPBF - 781119-LT3519EMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3209EUF-1#PBF - 783267-LTC3209EUF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3497EDDB#TRPBF - 1059370-LT3497EDDB#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 35 volts
View Details