Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1086391-APV-12-12

Description
Win Source Part Number: 1086391-APV-12-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APV-12 (12W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP, SCP Package: Box Standard Package: 120 Ratings: IP42 Power (Watts): 12 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm) Alternative Parts (Cross-Reference): 6697206; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: APV-12-12-ND,1866-11 38 Base Product Number: APV-12 Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1086391-APV-12-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APV-12 (12W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP, SCP Package: Box Standard Package: 120 Ratings: IP42 Power (Watts): 12 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm) Alternative Parts (Cross-Reference): 6697206; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: APV-12-12-ND,1866-11 38 Base Product Number: APV-12 Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086391-APV-12-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1086391-APV-12-12
Power Supplies - External/Internal (Off-Board) - LED Drivers 1086391-APV-12-12
Win Source Part Number: 1086391-APV-12-12 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APV-12 (12W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP, SCP Package: Box Standard Package: 120 Ratings: IP42 Power (Watts): 12 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm) Alternative Parts (Cross-Reference): 6697206; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: APV-12-12-ND,1866-11 38 Base Product Number: APV-12 Approval Agency: CB, CCC, CE, cURus, ENEC

Win Source Part Number: 1086391-APV-12-12
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: APV-12 (12W)
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OVP, SCP
Package: Box
Standard Package: 120
Ratings: IP42
Power (Watts): 12 W
Voltage - Output: 12V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 82%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm)
Alternative Parts (Cross-Reference): 6697206;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: APV-12-12-ND,1866-1138
Base Product Number: APV-12
Approval Agency: CB, CCC, CE, cURus, ENEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1086391-APV-12-12
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756HMSE-2#PBF - 781261-LT3756HMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF - 302837-LT3466EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE#PBF - 072396-LT3755IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3518IFE#PBF - 781114-LT3518IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details