Win Source Electronics PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF 128640-LT3756IMSE-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128640-LT3756IMSE-2# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128640-LT3756IMSE-2# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF - 128640-LT3756IMSE-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF
128640-LT3756IMSE-2#TRPBF
PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF 128640-LT3756IMSE-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128640-LT3756IMSE-2# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 128640-LT3756IMSE-2#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 100V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 128640-LT3756IMSE-2#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CL8800K63-G - 1161748-CL8800K63-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - WS3441S8P - 1280579-WS3441S8P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1104036-APV-25-15 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 15 volts
View Details